Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A8516ELPTR-T A8516ELPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 169037-A8516ELPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 169037-A8516ELPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A8516ELPTR-T - 169037-A8516ELPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8516ELPTR-T
169037-A8516ELPTR-T
PMIC - PMIC - LED Drivers - A8516ELPTR-T 169037-A8516ELPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 169037-A8516ELPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 169037-A8516ELPTR-T
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 8k pcs

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-A8516ELPTR-T
LED Driver IC 137-A8516ELPTR-T
IC LED DVR BACKLIGHT MON 24TSSOP Product overview: A8516ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8516ELPTR-T can be used for catalog matching and distributor lookup.

IC LED DVR BACKLIGHT MON 24TSSOP Product overview: A8516ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8516ELPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - A8516ELPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8516ELPTR-T
PMIC - LED Drivers A8516ELPTR-T
IC LED DVR BACKLIGHT MON 24TSSOP

IC LED DVR BACKLIGHT MON 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8516ELPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8516ELPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8516ELPTR-T
IC LED DRIVER CTRLR PWM 24TSSOP

IC LED DRIVER CTRLR PWM 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 169037-A8516ELPTR-T 137-A8516ELPTR-T A8516ELPTR-T A8516ELPTR-T
Product Name PMIC - PMIC - LED Drivers - A8516ELPTR-T LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Drivers - 360648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 10 watts
Features RoHS Compliant
View Details
LED Drivers - 448-TLD23923ETXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts
Output Voltage 40 volts
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers