ams-OSRAM AG Laser Diodes, Modules V100P000A-680

Description
BIDOSVISUALIZATIONVC SV100P000A-6
Request a Quote Datasheet
Description
BIDOSVISUALIZATIONVC SV100P000A-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 475-V100P000A-680DKR-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
475-V100P000A-680DKR-ND
Laser Diodes, Modules 475-V100P000A-680DKR-ND
BIDOSVISUALIZATIONVC SV100P000A-6

BIDOSVISUALIZATIONVCSV100P000A-6

Buy Now Datasheet
Laser Diodes, Modules - 475-V100P000A-680CT-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
475-V100P000A-680CT-ND
Laser Diodes, Modules 475-V100P000A-680CT-ND
BIDOSVISUALIZATIONVC SV100P000A-6

BIDOSVISUALIZATIONVCSV100P000A-6

Buy Now Datasheet
Laser Diodes, Modules - 475-V100P000A-680TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
475-V100P000A-680TR-ND
Laser Diodes, Modules 475-V100P000A-680TR-ND
BIDOSVISUALIZATIONVC SV100P000A-6

BIDOSVISUALIZATIONVCSV100P000A-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lasers
Product Number 475-V100P000A-680DKR-ND
Product Name Laser Diodes, Modules
Wavelength Range 680 nm (6800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-1P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
CW quantum cascade lasers - L12007-1392H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7180 nm (71800 Å)
Laser Power 20 milliwatts
View Details
 - 1271567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details