L-com, Inc. 12G/6G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module FOCV-12GSDI-STXM

Description
The L-com FOCV-12GSDI-STXM is a 12G/6G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-STXM 12G/6G SDI Converter transmitter supports a 10km transmission distance over single mode fiber. The FOCV-12GSDI-STXM Supports SMPTE 297/259/292/424/2081 /2082 video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SDI video up to 3Gbit/s, 1080p60. supports a 20km transmission distance over single mode fiber 3G SDI Converter receiver standalone module Application 12G SDI Video transmission Studio Broadcasting Outdoor Broadcasting and Concert Broadcasting system
Description
The L-com FOCV-12GSDI-STXM is a 12G/6G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-STXM 12G/6G SDI Converter transmitter supports a 10km transmission distance over single mode fiber. The FOCV-12GSDI-STXM Supports SMPTE 297/259/292/424/2081 /2082 video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SDI video up to 3Gbit/s, 1080p60. supports a 20km transmission distance over single mode fiber 3G SDI Converter receiver standalone module Application 12G SDI Video transmission Studio Broadcasting Outdoor Broadcasting and Concert Broadcasting system

Suppliers

Company
Product
Description
Supplier Links
12G/6G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module - FOCV-12GSDI-STXM - L-com, Inc.
North Andover, MA, United States
12G/6G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module
FOCV-12GSDI-STXM
12G/6G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module FOCV-12GSDI-STXM
The L-com FOCV-12GSDI-STXM is a 12G/6G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-STXM 12G/6G SDI Converter transmitter supports a 10km transmission distance over single mode fiber. The FOCV-12GSDI-STXM Supports SMPTE 297/259/292/424/2081 /2082 video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SDI video up to 3Gbit/s, 1080p60. supports a 20km transmission distance over single mode fiber 3G SDI Converter receiver standalone module Application 12G SDI Video transmission Studio Broadcasting Outdoor Broadcasting and Concert Broadcasting system

The L-com FOCV-12GSDI-STXM is a 12G/6G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-STXM 12G/6G SDI Converter transmitter supports a 10km transmission distance over single mode fiber. The FOCV-12GSDI-STXM Supports SMPTE 297/259/292/424/2081/2082 video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com.

Features

  • Supports SDI video up to 3Gbit/s, 1080p60.
  • supports a 20km transmission distance over single mode fiber
  • 3G SDI Converter receiver standalone module

Application

  • 12G SDI Video transmission
  • Studio Broadcasting
  • Outdoor Broadcasting and Concert Broadcasting system
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transmitters
Product Number FOCV-12GSDI-STXM
Product Name 12G/6G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Fiber Optic Transmitters - Discrete - 516-HFBR-1415PTZ-ND - DigiKey
Specs
Connector Type ST
Wavelength 820 nm (8200 Å)
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details