ROHM Semiconductor GmbH PICOLED™ Series SMLP13BC8T

Description
ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing. Not recommended for new design: This product is not currently sold for new designs. We are developing SMLP14BCNW as an alternative, please contact our sales for more information.
Request a Quote Datasheet
Description
ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing. Not recommended for new design: This product is not currently sold for new designs. We are developing SMLP14BCNW as an alternative, please contact our sales for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICOLED™ Series - SMLP13BC8T - ROHM Semiconductor GmbH
Willich, Germany
PICOLED™ Series
SMLP13BC8T
PICOLED™ Series SMLP13BC8T
ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing. Not recommended for new design: This product is not currently sold for new designs. We are developing SMLP14BCNW as an alternative, please contact our sales for more information.

ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.
Not recommended for new design: This product is not currently sold for new designs. We are developing SMLP14BCNW as an alternative, please contact our sales for more information.

Supplier's Site Datasheet
PICOLED™ series - SMLP13BC8T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PICOLED™ series
SMLP13BC8T
PICOLED™ series SMLP13BC8T
ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration,ultra- fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.

ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration,ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.

Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLP13BC8T
749354-SMLP13BC8T
LED Indication - Discrete - SMLP13BC8T 749354-SMLP13BC8T
Manufacturer: Rohm Semiconductor Win Source Part Number: 749354-SMLP13BC8T Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 749354-SMLP13BC8T
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMLP13BC8T SMLP13BC8T 749354-SMLP13BC8T
Product Name PICOLED™ Series PICOLED™ series LED Indication - Discrete - SMLP13BC8T
LED Package: 1x0.6 (t=0.25) 1.0 mm x0.6 mm
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Optical Power Output 33 milliwatts 33 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details