Broadcom Inc. 3W Mini High Power LED ASMT-JR30-ARS01

Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet
Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
San Jose, CA, USA
3W Mini High Power LED
ASMT-JR30-ARS01
3W Mini High Power LED ASMT-JR30-ARS01
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available.
The White Mini Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint.
The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Supplier's Site
LED Color Lighting - 516-2225-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2225-1-ND
LED Color Lighting 516-2225-1-ND
LED Lighting Color - Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad

LED Lighting Color - Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Color Lighting - 516-2225-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2225-2-ND
LED Color Lighting 516-2225-2-ND
LED Lighting Color - Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad

LED Lighting Color - Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - Color - ASMT-JR30-ARS01
861970-ASMT-JR30-ARS01
Led Lighting - LED Lighting - Color - ASMT-JR30-ARS01 861970-ASMT-JR30-ARS01
Manufacturer: Broadcom Limited Win Source Part Number: 861970-ASMT-JR30-ARS 01 Features: LED Lighting Color series Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad Package: Reel - TR Package: 6-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Family Name: ASMT-JR30 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: ASMT-JR30-ARS01-ND, 516-2225-6, 516-2225-2, 516-2225-1, ASMTJR30ARS01

Manufacturer: Broadcom Limited
Win Source Part Number: 861970-ASMT-JR30-ARS01
Features: LED Lighting Color series Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Package: 6-SMD, Flat Lead Exposed Pad
Mounting: Surface Mount
Family Name: ASMT-JR30
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: ASMT-JR30-ARS01-ND, 516-2225-6, 516-2225-2, 516-2225-1, ASMTJR30ARS01

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-JR30-ARS01
High Power LEDs - Single Color ASMT-JR30-ARS01
High Power LEDs - Single Color Red 3 Watt

High Power LEDs - Single Color Red 3 Watt

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-JR30-ARS01 516-2225-1-ND 861970-ASMT-JR30-ARS01 ASMT-JR30-ARS01
Product Name 3W Mini High Power LED LED Color Lighting Led Lighting - LED Lighting - Color - ASMT-JR30-ARS01 High Power LEDs - Single Color
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 628 nm (6280 Å)
Viewing Angle 165 degrees 165 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJCE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5700 K
Viewing Angle 120 degrees
View Details