SunLED Company, LLC LED Indication - Discrete XLUY11D

Description
Yellow 588nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1032-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1032-ND
LED Indication - Discrete 1497-1032-ND
Yellow 588nm LED Indication - Discrete 1.95V Radial

Yellow 588nm LED Indication - Discrete 1.95V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1032-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1301-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details