ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX2832GC-TR

Description
Green LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1365-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1365-1-ND
LED Indication - Discrete 67-1365-1-ND
Green LED Indication - Discrete 2.1V 2-PLCC

Green LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1365-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1365-6-ND
LED Indication - Discrete 67-1365-6-ND
Green LED Indication - Discrete 2.1V 2-PLCC

Green LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1365-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1365-2-ND
LED Indication - Discrete 67-1365-2-ND
Green LED Indication - Discrete 2.1V 2-PLCC

Green LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX2832GC-TR
896198-SML-LX2832GC-TR
LED Indication - Discrete - SML-LX2832GC-TR 896198-SML-LX2832GC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 896198-SML-LX2832GC- TR Features: Green - LED Indication - Discrete 2.1V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: SML-LX2832 Categories: Optoelectronics Case / Package: 2832 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: Q533437, LU60385CT, 67-1365-6, 67-1365-1, 67-1365-2-NDR, LU60385TR, SMLLX2832GCTR, 67-1365-1-NDR, 67-1365-2

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 896198-SML-LX2832GC-TR
Features: Green - LED Indication - Discrete 2.1V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: SML-LX2832
Categories: Optoelectronics
Case / Package: 2832
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: Q533437, LU60385CT, 67-1365-6, 67-1365-1, 67-1365-2-NDR, LU60385TR, SMLLX2832GCTR, 67-1365-1-NDR, 67-1365-2

Buy Now Datasheet
Led, Green, 2.4Mm, 25Mcd, 565Nm; Led Color Lumex - 09J9583 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 25Mcd, 565Nm; Led Color Lumex
09J9583
Led, Green, 2.4Mm, 25Mcd, 565Nm; Led Color Lumex 09J9583
LED, GREEN, 2.4MM, 25MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 2.4MM, 25MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 2.4Mm, 25Mcd, 565Nm, Full Reel; Led Color Lumex - 09J9176 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 25Mcd, 565Nm, Full Reel; Led Color Lumex
09J9176
Led, Green, 2.4Mm, 25Mcd, 565Nm, Full Reel; Led Color Lumex 09J9176
LED, GREEN, 2.4MM, 25MCD, 565NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2.4MM, 25MCD, 565NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
LED; PCB ;Green;40mcd;SMD;20/25mA;2.0V;660nm;120deg;GaP;Clear;5V;-55degC;+10 - 70127521 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Green;40mcd;SMD;20/25mA;2.0V;660nm;120deg;GaP;Clear;5V;-55degC;+10
70127521
LED; PCB ;Green;40mcd;SMD;20/25mA;2.0V;660nm;120deg;GaP;Clear;5V;-55degC;+10 70127521
Surface Mount, Green, 120 ° Viewing Angle, LEDs Lead frame⁄lens casting reliability Easy-to-solder leads, tin finish LED with surface mount package, reflector cup green.

Surface Mount, Green, 120 ° Viewing Angle, LEDs

  • Lead frame⁄lens casting reliability
  • Easy-to-solder leads, tin finish
    LED with surface mount package, reflector cup green.
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1365-1-ND 896198-SML-LX2832GC-TR 09J9583 70127521
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LX2832GC-TR Led, Green, 2.4Mm, 25Mcd, 565Nm; Led Color Lumex LED; PCB ;Green;40mcd;SMD;20/25mA;2.0V;660nm;120deg;GaP;Clear;5V;-55degC;+10
LED Package: 2-PLCC 2.4mm
LED Type Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 25 milliCandela 25 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details