ECO Light LED Super Nova 4 RGB LED Module MD-EL-SN4-RGB

Description
The Super Nova 4 RGB is truly an amazing RGB LED Module from ECO Light LED. This RGB Module is able to show 16 Million shades of color. This product easily conforms to circular and curved layouts. Each module has 4 Premium Samsung LEDs on Board with 3 in 1 RGB chips inside each Samsung LED. The color brilliance is excellent with the Super Nova 4 RGB! This module can be made to fade in and out of millions of colors, flash or blink and individually dim each of the Red, Green or Blue colors. Can be used for Set designs, Theater designs, Casino Lighting, Exhibit designs, Displays, bars, DJ Lighting and many more applications. The LED module's clear PVC body provides water-resistance. Works well with any size channel letters or light boxes and signs; Click Here for demonstration video! A 12 VDC constant voltage power supply is required to connect a series of 30 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet
Description
The Super Nova 4 RGB is truly an amazing RGB LED Module from ECO Light LED. This RGB Module is able to show 16 Million shades of color. This product easily conforms to circular and curved layouts. Each module has 4 Premium Samsung LEDs on Board with 3 in 1 RGB chips inside each Samsung LED. The color brilliance is excellent with the Super Nova 4 RGB! This module can be made to fade in and out of millions of colors, flash or blink and individually dim each of the Red, Green or Blue colors. Can be used for Set designs, Theater designs, Casino Lighting, Exhibit designs, Displays, bars, DJ Lighting and many more applications. The LED module's clear PVC body provides water-resistance. Works well with any size channel letters or light boxes and signs; Click Here for demonstration video! A 12 VDC constant voltage power supply is required to connect a series of 30 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Nova 4 RGB LED Module - MD-EL-SN4-RGB - ECO Light LED
Sparks, NV, USA
Super Nova 4 RGB LED Module
MD-EL-SN4-RGB
Super Nova 4 RGB LED Module MD-EL-SN4-RGB
The Super Nova 4 RGB is truly an amazing RGB LED Module from ECO Light LED. This RGB Module is able to show 16 Million shades of color. This product easily conforms to circular and curved layouts. Each module has 4 Premium Samsung LEDs on Board with 3 in 1 RGB chips inside each Samsung LED. The color brilliance is excellent with the Super Nova 4 RGB! This module can be made to fade in and out of millions of colors, flash or blink and individually dim each of the Red, Green or Blue colors. Can be used for Set designs, Theater designs, Casino Lighting, Exhibit designs, Displays, bars, DJ Lighting and many more applications. The LED module's clear PVC body provides water-resistance. Works well with any size channel letters or light boxes and signs; Click Here for demonstration video! A 12 VDC constant voltage power supply is required to connect a series of 30 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

The Super Nova 4 RGB is truly an amazing RGB LED Module from ECO Light LED. This RGB Module is able to show 16 Million shades of color. This product easily conforms to circular and curved layouts. Each module has 4 Premium Samsung LEDs on Board with 3 in 1 RGB chips inside each Samsung LED. The color brilliance is excellent with the Super Nova 4 RGB! This module can be made to fade in and out of millions of colors, flash or blink and individually dim each of the Red, Green or Blue colors. Can be used for Set designs, Theater designs, Casino Lighting, Exhibit designs, Displays, bars, DJ Lighting and many more applications. The LED module's clear PVC body provides water-resistance. Works well with any size channel letters or light boxes and signs; Click Here for demonstration video! A 12 VDC constant voltage power supply is required to connect a series of 30 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-EL-SN4-RGB
Product Name Super Nova 4 RGB LED Module
LED Type Red; Green; Blue; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
ES2 LED Backlight Module 2 Chip - Warm White - MD-BW-ES2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 120 degrees
View Details