OSRAM Opto Semiconductors TOPLED Reverse Gullwing LW T773

Description
Hyper TOPLED RG, white, colored diffused Product Features Package: white SMT package, colored diffused resin Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white); CTR = 5600 K Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
Hyper TOPLED RG, white, colored diffused Product Features Package: white SMT package, colored diffused resin Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white); CTR = 5600 K Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Reverse Gullwing - LW T773 - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Reverse Gullwing
LW T773
TOPLED Reverse Gullwing LW T773
Hyper TOPLED RG, white, colored diffused Product Features Package: white SMT package, colored diffused resin Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white); CTR = 5600 K Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Hyper TOPLED RG, white, colored diffused

Product Features

  • Package: white SMT package, colored diffused resin
  • Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white); CTR = 5600 K
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW T773
Product Name TOPLED Reverse Gullwing
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details