OSRAM Opto Semiconductors PointLED LW P4SG

Description
Hyper PointLED long life, white, colored diffused, enhanced optical power LED (ThinGaN) Product Features Package: white SMT package, colored diffused silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Hyper PointLED long life, white, colored diffused, enhanced optical power LED (ThinGaN) Product Features Package: white SMT package, colored diffused silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LW P4SG - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LW P4SG
PointLED LW P4SG
Hyper PointLED long life, white, colored diffused, enhanced optical power LED (ThinGaN) Product Features Package: white SMT package, colored diffused silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Hyper PointLED long life, white, colored diffused, enhanced optical power LED (ThinGaN)

Product Features

  • Package: white SMT package, colored diffused silicone resin
  • Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight
  • Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW P4SG
Product Name PointLED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12V8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details