OSRAM Opto Semiconductors SMARTLED 0603 LW L28G

Description
SMARTLED 0603, white (0.32, 0.28), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) Product Features Package: SMT footprint 0603, colored diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) Color: Cx = 0.32, Cy = 0.28 acc. to CIE 1931 (white); CRI (typ.) = 80; CTR = 8200 K Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: ThinGaN Optical efficiency (typ.): 30 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Description
SMARTLED 0603, white (0.32, 0.28), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) Product Features Package: SMT footprint 0603, colored diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) Color: Cx = 0.32, Cy = 0.28 acc. to CIE 1931 (white); CRI (typ.) = 80; CTR = 8200 K Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: ThinGaN Optical efficiency (typ.): 30 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Suppliers

Company
Product
Description
Supplier Links
SMARTLED 0603 - LW L28G - OSRAM Opto Semiconductors
San Jose, CA, USA
SMARTLED 0603
LW L28G
SMARTLED 0603 LW L28G
SMARTLED 0603, white (0.32, 0.28), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) Product Features Package: SMT footprint 0603, colored diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) Color: Cx = 0.32, Cy = 0.28 acc. to CIE 1931 (white); CRI (typ.) = 80; CTR = 8200 K Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: ThinGaN Optical efficiency (typ.): 30 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

SMARTLED 0603, white (0.32, 0.28), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH)

Product Features

  • Package: SMT footprint 0603, colored diffused resin
  • Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH)
  • Color: Cx = 0.32, Cy = 0.28 acc. to CIE 1931 (white); CRI (typ.) = 80; CTR = 8200 K
  • Viewing angle at 50 % IV: 170 (horizontal)130 (vertical)
  • Technology: ThinGaN
  • Optical efficiency (typ.): 30 lm/W (white)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW L28G
Product Name SMARTLED 0603
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 846-SLR-343DCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1148-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details