OSRAM Opto Semiconductors Power TOPLED LW E6SC

Description
Power TOPLED long life, white Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 100.000 hours at 25°C due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED long life, white Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 100.000 hours at 25°C due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LW E6SC - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LW E6SC
Power TOPLED LW E6SC
Power TOPLED long life, white Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 100.000 hours at 25°C due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED long life, white

Product Features

  • Package: white PLCC-4 package colored diffused silicone resin
  • Feature of the device: long life time up to 100.000 hours at 25°C due to enhanced resin material
  • Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW E6SC
Product Name Power TOPLED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-2780EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers