OSRAM Opto Semiconductors Power TOPLED LW E67C

Description
Power TOPLED, white, colored diffused Product Features Package: white PLCC-4 package colored diffused resin Feature of the device: more brightness due to a lower thermal resistance Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED, white, colored diffused Product Features Package: white PLCC-4 package colored diffused resin Feature of the device: more brightness due to a lower thermal resistance Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LW E67C - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LW E67C
Power TOPLED LW E67C
Power TOPLED, white, colored diffused Product Features Package: white PLCC-4 package colored diffused resin Feature of the device: more brightness due to a lower thermal resistance Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED, white, colored diffused

Product Features

  • Package: white PLCC-4 package colored diffused resin
  • Feature of the device: more brightness due to a lower thermal resistance
  • Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW E67C
Product Name Power TOPLED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSHPM1.PM-LRLT-A434-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4500 K
View Details
2 suppliers