OSRAM Opto Semiconductors OSLON Signal LED LV CQBP

Description
OSLON Signal, verde (505 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: verde (505 nm) Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Signal, verde (505 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: verde (505 nm) Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Signal LED - LV CQBP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Signal LED
LV CQBP
OSLON Signal LED LV CQBP
OSLON Signal, verde (505 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: verde (505 nm) Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Signal, verde (505 nm)

Product Features

  • Package: SMD ceramic package with silicone resin with lens
  • Color: verde (505 nm)
  • Viewing angle at 50 % IV: 130
  • Technology: ThinGaN (UX:3)
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LV CQBP
Product Name OSLON Signal LED
LED Type Green; Verde
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details