OSRAM Opto Semiconductors OSLON Compact LED LUW CEUP.HD

Description
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: Cx = 0.28, Cy = 0.25 acc. to CIE 1931 (ultra white) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: Cx = 0.28, Cy = 0.25 acc. to CIE 1931 (ultra white) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Compact LED - LUW CEUP.HD - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Compact LED
LUW CEUP.HD
OSLON Compact LED LUW CEUP.HD
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: Cx = 0.28, Cy = 0.25 acc. to CIE 1931 (ultra white) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Compact CL

Product Features

  • Package: Ceramic package
  • Feature of the device: small size high-flux LED for slim designs high robustness
  • Color: Cx = 0.28, Cy = 0.25 acc. to CIE 1931 (ultra white)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 1000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LUW CEUP.HD
Product Name OSLON Compact LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Visible Emitter - MTE4047N-UB - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details