SunLED Company, LLC LED Indication - Discrete XZBGRBBRMER158W

Description
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 467nm Blue LED Indication - Discrete 1.85V Red, 3V Green, 2.9V Blue 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 467nm Blue LED Indication - Discrete 1.85V Red, 3V Green, 2.9V Blue 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1423-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1423-2-ND
LED Indication - Discrete 1497-1423-2-ND
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 467nm Blue LED Indication - Discrete 1.85V Red, 3V Green, 2.9V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 624nm Red, 527nm Green, 467nm Blue LED Indication - Discrete 1.85V Red, 3V Green, 2.9V Blue 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1423-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 461 to 632 nm (4610 to 6320 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1338-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend, Bottom Entry
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
OSLON® Square LED - GW CSSRM1.CC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details