OSRAM Opto Semiconductors OSLON Compact LED LUW CEUP.CE

Description
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: acc. to white area ECE/SAE Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: acc. to white area ECE/SAE Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Compact LED - LUW CEUP.CE - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Compact LED
LUW CEUP.CE
OSLON Compact LED LUW CEUP.CE
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: acc. to white area ECE/SAE Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Compact CL

Product Features

  • Package: Ceramic package
  • Feature of the device: small size high-flux LED for slim designs high robustness
  • Color: acc. to white area ECE/SAE
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LUW CEUP.CE
Product Name OSLON Compact LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-322MG3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
5 suppliers
LED Indication - Discrete - 1497-XZCBD74WTR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details