OSRAM Opto Semiconductors Micro SIDELED LT Y87S

Description
Micro SIDELED, true green (528 nm), small package with extremely wide viewing angle Product Features Package: white SMT package colorless clear resin Feature of the device: small package with extremely wide viewing angle ideal for backlighting and coupling in light guides Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Optical efficiency (typ.): 6 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Micro SIDELED, true green (528 nm), small package with extremely wide viewing angle Product Features Package: white SMT package colorless clear resin Feature of the device: small package with extremely wide viewing angle ideal for backlighting and coupling in light guides Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Optical efficiency (typ.): 6 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Micro SIDELED - LT Y87S - OSRAM Opto Semiconductors
San Jose, CA, USA
Micro SIDELED
LT Y87S
Micro SIDELED LT Y87S
Micro SIDELED, true green (528 nm), small package with extremely wide viewing angle Product Features Package: white SMT package colorless clear resin Feature of the device: small package with extremely wide viewing angle ideal for backlighting and coupling in light guides Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Optical efficiency (typ.): 6 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Micro SIDELED, true green (528 nm), small package with extremely wide viewing angle

Product Features

  • Package: white SMT package colorless clear resin
  • Feature of the device: small package with extremely wide viewing angle ideal for backlighting and coupling in light guides
  • Color: true green (528 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Optical efficiency (typ.): 6 lm/W (true green)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT Y87S
Product Name Micro SIDELED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.2X1.6MM GRN SMD LED - AP3216MGC - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers