Kingbright Corporation 3.2X1.6MM GRN SMD LED AP3216MGC

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GRN SMD LED - AP3216MGC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GRN SMD LED
AP3216MGC
3.2X1.6MM GRN SMD LED AP3216MGC
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - AP3216MGC - 1045371-AP3216MGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP3216MGC
1045371-AP3216MGC
Optics - LEDs - Light Pipes - AP3216MGC 1045371-AP3216MGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045371-AP3216MGC Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 70 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Lens Style: Clear Alternative Parts (Cross-Reference): APT3216CGCK; APTR3216CGCK; AP3216CGCK; CMD15-21VGC/TR8; 598-8270-107F; 598-8260-107FAP-3216 MGC; AP3216-MGC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045371-AP3216MGC
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 70 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1206
Lens Style: Clear
Alternative Parts (Cross-Reference): APT3216CGCK; APTR3216CGCK; AP3216CGCK; CMD15-21VGC/TR8; 598-8270-107F; 598-8260-107FAP-3216MGC; AP3216-MGC;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Green

Buy Now
LED Indication - Discrete - 754-AP3216MGCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216MGCCT-ND
LED Indication - Discrete 754-AP3216MGCCT-ND
3.2X1.6MM (1206) GREEN SMD LED

3.2X1.6MM (1206) GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP3216MGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216MGCTR-ND
LED Indication - Discrete 754-AP3216MGCTR-ND
3.2X1.6MM (1206) GREEN SMD LED

3.2X1.6MM (1206) GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP3216MGCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216MGCDKR-ND
LED Indication - Discrete 754-AP3216MGCDKR-ND
3.2X1.6MM (1206) GREEN SMD LED

3.2X1.6MM (1206) GREEN SMD LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP3216MGC
Standard LEDs - SMD AP3216MGC
Standard LEDs - SMD MEGA GREEN WATER CLR

Standard LEDs - SMD MEGA GREEN WATER CLR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP3216MGC 1045371-AP3216MGC 754-AP3216MGCCT-ND AP3216MGC
Product Name 3.2X1.6MM GRN SMD LED Optics - LEDs - Light Pipes - AP3216MGC LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-1.1mm 2-SMD, No Lead
LED Type Green Green; Green Green
Peak Wavelength 570 nm (5700 Å) 568 nm (5680 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees 140 degrees
Luminous Intensity 70 milliCandela 70 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-1556-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2 suppliers