OSRAM Opto Semiconductors FIREFLY LED LT VH9G

Description
FIREFLY 0402, true green (T), SMT package, standard SMT footprint 0402, colorless diffused resin Product Features Package: SMT package standard SMT footprint 0402 colorless diffused resin Feature of the device: compact package side emitting LED 1.0 x 0.55 x 0.3 mm (LxWxH) Color: true green (530 nm) Viewing angle at 50 % IV: 110 (horizontal)155 (vertical) Technology: InGaN Optical efficiency (typ.): 38 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
FIREFLY 0402, true green (T), SMT package, standard SMT footprint 0402, colorless diffused resin Product Features Package: SMT package standard SMT footprint 0402 colorless diffused resin Feature of the device: compact package side emitting LED 1.0 x 0.55 x 0.3 mm (LxWxH) Color: true green (530 nm) Viewing angle at 50 % IV: 110 (horizontal)155 (vertical) Technology: InGaN Optical efficiency (typ.): 38 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
FIREFLY LED - LT VH9G - OSRAM Opto Semiconductors
San Jose, CA, USA
FIREFLY LED
LT VH9G
FIREFLY LED LT VH9G
FIREFLY 0402, true green (T), SMT package, standard SMT footprint 0402, colorless diffused resin Product Features Package: SMT package standard SMT footprint 0402 colorless diffused resin Feature of the device: compact package side emitting LED 1.0 x 0.55 x 0.3 mm (LxWxH) Color: true green (530 nm) Viewing angle at 50 % IV: 110 (horizontal)155 (vertical) Technology: InGaN Optical efficiency (typ.): 38 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

FIREFLY 0402, true green (T), SMT package, standard SMT footprint 0402, colorless diffused resin

Product Features

  • Package: SMT package standard SMT footprint 0402 colorless diffused resin
  • Feature of the device: compact package side emitting LED 1.0 x 0.55 x 0.3 mm (LxWxH)
  • Color: true green (530 nm)
  • Viewing angle at 50 % IV: 110 (horizontal)155 (vertical)
  • Technology: InGaN
  • Optical efficiency (typ.): 38 lm/W (true green)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT VH9G
Product Name FIREFLY LED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1426-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details