SunLED Company, LLC LED Indication - Discrete XZFBB53W-8ST

Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1426-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1426-6-ND
LED Indication - Discrete 1497-1426-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1426-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1426-2-ND
LED Indication - Discrete 1497-1426-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1426-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1426-1-ND
LED Indication - Discrete 1497-1426-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1426-6-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - XZM2CRK60W-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details