OSRAM Opto Semiconductors Mini TOPLED LT M673

Description
Hyper Mini TOPLED, true green, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: true green (529 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Hyper Mini TOPLED, true green, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: true green (529 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Mini TOPLED - LT M673 - OSRAM Opto Semiconductors
San Jose, CA, USA
Mini TOPLED
LT M673
Mini TOPLED LT M673
Hyper Mini TOPLED, true green, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: true green (529 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Hyper Mini TOPLED, true green, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: small package for applications where small space is required
  • Color: true green (529 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT M673
Product Name Mini TOPLED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details