OSRAM Opto Semiconductors Advanced Power TOPLED LT G6SP

Description
Advanced Power TOPLED, true green, ThinGaN LED, long life time, Lead (Pb) free, RoHS compliant Product Features Package: white SMT package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 37 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Advanced Power TOPLED, true green, ThinGaN LED, long life time, Lead (Pb) free, RoHS compliant Product Features Package: white SMT package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 37 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Advanced Power TOPLED - LT G6SP - OSRAM Opto Semiconductors
San Jose, CA, USA
Advanced Power TOPLED
LT G6SP
Advanced Power TOPLED LT G6SP
Advanced Power TOPLED, true green, ThinGaN LED, long life time, Lead (Pb) free, RoHS compliant Product Features Package: white SMT package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 37 lm/W (true green) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Advanced Power TOPLED, true green, ThinGaN LED, long life time, Lead (Pb) free, RoHS compliant
Product Features

  • Package: white SMT package colorless clear silicone resin
  • Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED
  • Color: true green (528 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (typ.): 37 lm/W (true green)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT G6SP
Product Name Advanced Power TOPLED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - SLR-56VRTB7-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1089-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
View Details