ITW Electronic Component Solutions - Lumex Optics - LEDs - Light Pipes - LPF-C011304S LPF-C011304S

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 780028-LPF-C011304S Series: TransBrite Type: Rigid Color: Clear Mounting: Board Mount, Press Fit, Right Angle Configuration: Single Family Name: LPF-C011304S Categories: Optoelectronics Lens Style: Round with Flat Top Lens Size: 2.8mm Introduction Date: August 14, 2002 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 780028-LPF-C011304S Series: TransBrite Type: Rigid Color: Clear Mounting: Board Mount, Press Fit, Right Angle Configuration: Single Family Name: LPF-C011304S Categories: Optoelectronics Lens Style: Round with Flat Top Lens Size: 2.8mm Introduction Date: August 14, 2002 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LPF-C011304S
780028-LPF-C011304S
Optics - LEDs - Light Pipes - LPF-C011304S 780028-LPF-C011304S
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 780028-LPF-C011304S Series: TransBrite Type: Rigid Color: Clear Mounting: Board Mount, Press Fit, Right Angle Configuration: Single Family Name: LPF-C011304S Categories: Optoelectronics Lens Style: Round with Flat Top Lens Size: 2.8mm Introduction Date: August 14, 2002 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 780028-LPF-C011304S
Series: TransBrite
Type: Rigid
Color: Clear
Mounting: Board Mount, Press Fit, Right Angle
Configuration: Single
Family Name: LPF-C011304S
Categories: Optoelectronics
Lens Style: Round with Flat Top
Lens Size: 2.8mm
Introduction Date: August 14, 2002
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 780028-LPF-C011304S
Product Name Optics - LEDs - Light Pipes - LPF-C011304S
LED Type Clear
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
SWIR Emitters - MTE5016-095-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1650 nm (16500 Å)
Viewing Angle 45 degrees
View Details