OSRAM Opto Semiconductors Power TOPLED LT E67C

Description
Power TOPLED, true green, colorless clear, enhanced optical power (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED Color: true green (525 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED, true green, colorless clear, enhanced optical power (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED Color: true green (525 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LT E67C - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LT E67C
Power TOPLED LT E67C
Power TOPLED, true green, colorless clear, enhanced optical power (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED Color: true green (525 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED, true green, colorless clear, enhanced optical power (ATON)

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED
  • Color: true green (525 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT E67C
Product Name Power TOPLED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-ACN-CYAZA341-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details