OSRAM Opto Semiconductors OSLON® SSL 150 Colors LED LT CPDP

Description
OSLON SSL 150, 521 nm (true green), typ. 98 lm, typ. 88 lm/W Product Features Color: 521 nm (true green) Luminous Flux: typ. 98 lm Luminous efficacy: typ. 88 lm/W Viewing angle at 50 % IV: 150°
Description
OSLON SSL 150, 521 nm (true green), typ. 98 lm, typ. 88 lm/W Product Features Color: 521 nm (true green) Luminous Flux: typ. 98 lm Luminous efficacy: typ. 88 lm/W Viewing angle at 50 % IV: 150°

Suppliers

Company
Product
Description
Supplier Links
OSLON® SSL 150 Colors LED - LT CPDP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® SSL 150 Colors LED
LT CPDP
OSLON® SSL 150 Colors LED LT CPDP
OSLON SSL 150, 521 nm (true green), typ. 98 lm, typ. 88 lm/W Product Features Color: 521 nm (true green) Luminous Flux: typ. 98 lm Luminous efficacy: typ. 88 lm/W Viewing angle at 50 % IV: 150°

OSLON SSL 150, 521 nm (true green), typ. 98 lm, typ. 88 lm/W

Product Features

  • Color: 521 nm (true green)
  • Luminous Flux: typ. 98 lm
  • Luminous efficacy: typ. 88 lm/W
  • Viewing angle at 50 % IV: 150°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT CPDP
Product Name OSLON® SSL 150 Colors LED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-1880NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details