OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LT A67C-T2V1-35-Z LT A67C-T2V1-35-Z

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984346-LT A67C-T2V1-35-Z Packaging: Digi-Reel® Color: Green Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Schedule B: 8541402000, 8541402000
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984346-LT A67C-T2V1-35-Z Packaging: Digi-Reel® Color: Green Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Schedule B: 8541402000, 8541402000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LT A67C-T2V1-35-Z - 984346-LT A67C-T2V1-35-Z - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LT A67C-T2V1-35-Z
984346-LT A67C-T2V1-35-Z
Optics - LEDs - Light Pipes - LT A67C-T2V1-35-Z 984346-LT A67C-T2V1-35-Z
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984346-LT A67C-T2V1-35-Z Packaging: Digi-Reel® Color: Green Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Schedule B: 8541402000, 8541402000

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984346-LT A67C-T2V1-35-Z
Packaging: Digi-Reel®
Color: Green
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Schedule B: 8541402000, 8541402000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 984346-LT A67C-T2V1-35-Z
Product Name Optics - LEDs - Light Pipes - LT A67C-T2V1-35-Z
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details