OSRAM Opto Semiconductors LED Indication - Discrete - LST656 LST656

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 714935-LST656 Manufacturer Homepage: www.osram.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 714935-LST656 Manufacturer Homepage: www.osram.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LST656
714935-LST656
LED Indication - Discrete - LST656 714935-LST656
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 714935-LST656 Manufacturer Homepage: www.osram.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 714935-LST656
Manufacturer Homepage: www.osram.com
Reference case: SMD
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 714935-LST656
Product Name LED Indication - Discrete - LST656
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUGY58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details
LED Indication - Discrete - SML-LX1206YC-TR - 1252029-SML-LX1206YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.20mm L x 1.60mm W
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4 suppliers