OSRAM Opto Semiconductors CHIPLED 0603 LS Q976

Description
CHIPLED 0603, super red (633 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: super red (633 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 7 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Datasheet
Description
CHIPLED 0603, super red (633 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: super red (633 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 7 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIPLED 0603 - LS Q976 - OSRAM Opto Semiconductors
San Jose, CA, USA
CHIPLED 0603
LS Q976
CHIPLED 0603 LS Q976
CHIPLED 0603, super red (633 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: super red (633 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 7 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

CHIPLED 0603, super red (633 nm), compact package

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Feature of the device: compact package
  • Color: super red (633 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: InGaAlP
  • Optical efficiency (typ.): 7 lm/W (super red)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS Q976
Standard LEDs - SMD LS Q976
Standard LEDs - SMD Super Red, 633nm 180mcd, 20mA

Standard LEDs - SMD Super Red, 633nm 180mcd, 20mA

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LS Q976 LS Q976
Product Name CHIPLED 0603 Standard LEDs - SMD
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-343DCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers