OSRAM Opto Semiconductors SMARTLED 0603 LS L29K

Description
SMARTLED 0603, super red (630 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: super red (630 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 5 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel, ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
SMARTLED 0603, super red (630 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: super red (630 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 5 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel, ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SMARTLED 0603 - LS L29K - OSRAM Opto Semiconductors
San Jose, CA, USA
SMARTLED 0603
LS L29K
SMARTLED 0603 LS L29K
SMARTLED 0603, super red (630 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: super red (630 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 5 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel, ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

SMARTLED 0603, super red (630 nm)

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Color: super red (630 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: InGaAlP
  • Optical efficiency (typ.): 5 lm/W (super red)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel,
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LS L29K
Product Name SMARTLED 0603
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
3.5X2.7MM RED SMD LED - AA3527ASES/J3-50MAV - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.7mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details