OSRAM Opto Semiconductors Advanced Power TOPLED LS G6SP

Description
Advanced Power TOPLED, super-red, Thinfilm LED, long life time Product Features Package: white SMT package colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: super red (630 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 74 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Advanced Power TOPLED, super-red, Thinfilm LED, long life time Product Features Package: white SMT package colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: super red (630 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 74 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Advanced Power TOPLED - LS G6SP - OSRAM Opto Semiconductors
San Jose, CA, USA
Advanced Power TOPLED
LS G6SP
Advanced Power TOPLED LS G6SP
Advanced Power TOPLED, super-red, Thinfilm LED, long life time Product Features Package: white SMT package colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: super red (630 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 74 lm/W (super red) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Advanced Power TOPLED, super-red, Thinfilm LED, long life time
Product Features

  • Package: white SMT package colorless clear silicone resin
  • Feature of the device: point lightsource with high luminous efficiency and low space
  • Color: super red (630 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Optical efficiency (typ.): 74 lm/W (super red)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LS G6SP
Product Name Advanced Power TOPLED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1285-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Pcb Indicator, 2 Led, Red, Smd; Led Color Lumex - 84X1100 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details