SunLED Company, LLC
LED Indication - Discrete
XZFRA79FVF
Description
LED VIOLET 2-SMD
Request a Quote
Email Supplier
Datasheet
Description
LED VIOLET 2-SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1497-XZFRA79FVFCT-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
2-SMD, No Lead
|
|
LED Type
|
Violet
|
|
Viewing Angle
|
35 to 60 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
5 x 5 x 1.6mm
LED Type
Rgbw
Number of Array Elements
4
View Details
LED Package:
1411 (3528 Metric)
LED Type
Red
Peak Wavelength
640 nm (6400 Å)
View Details
OSRAM Opto Semiconductors
LED Type
White
Color Temperature
2700 to 4000 K
Viewing Angle
120 degrees
View Details