OSRAM Opto Semiconductors Power TOPLED LS E6SF

Description
Power TOPLED, super red, Thinfilm, high optical efficiency Product Features Package: white PLCC-4 package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED, super red, Thinfilm, high optical efficiency Product Features Package: white PLCC-4 package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LS E6SF - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LS E6SF
Power TOPLED LS E6SF
Power TOPLED, super red, Thinfilm, high optical efficiency Product Features Package: white PLCC-4 package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED, super red, Thinfilm, high optical efficiency

Product Features

  • Package: white PLCC-4 package colorless clear silicone resin
  • Feature of the device: more light due to higher optical efficiency
  • Color: super red (633 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LS E6SF
Product Name Power TOPLED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12V8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom - 36AJ8250 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details