Broadcom Inc. Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom ASMT-AR30-ARR00

Description
LED, 3W, AVEON, RED, 85LM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:700mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes
Description
LED, 3W, AVEON, RED, 85LM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:700mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom - 36AJ8250 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom
36AJ8250
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom 36AJ8250
LED, 3W, AVEON, RED, 85LM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:700mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, 3W, AVEON, RED, 85LM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:700mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:140°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8250
Product Name Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details