OSRAM Opto Semiconductors Led, Red, 2.4Mm, 2.24Cd, 633Nm; Led Color Ams Osram Group LS E6SF-V2BA-1-1

Description
LED, RED, 2.4MM, 2.24CD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:50mA; Forward Voltage:2.15V; Wavelength Typ:633nm; Luminous Intensity:2.24cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2.4MM, 2.24CD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:50mA; Forward Voltage:2.15V; Wavelength Typ:633nm; Luminous Intensity:2.24cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2.4Mm, 2.24Cd, 633Nm; Led Color Ams Osram Group - 97M0853 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 2.24Cd, 633Nm; Led Color Ams Osram Group
97M0853
Led, Red, 2.4Mm, 2.24Cd, 633Nm; Led Color Ams Osram Group 97M0853
LED, RED, 2.4MM, 2.24CD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:50mA; Forward Voltage:2.15V; Wavelength Typ:633nm; Luminous Intensity:2.24cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 2.24CD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:50mA; Forward Voltage:2.15V; Wavelength Typ:633nm; Luminous Intensity:2.24cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS E6SF-V2BA-1-1
Standard LEDs - SMD LS E6SF-V2BA-1-1
Standard LEDs - SMD Super Red, 633nm 2240mcd, 50mA

Standard LEDs - SMD Super Red, 633nm 2240mcd, 50mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 97M0853 LS E6SF-V2BA-1-1
Product Name Led, Red, 2.4Mm, 2.24Cd, 633Nm; Led Color Ams Osram Group Standard LEDs - SMD
LED Package: 2.4mm
LED Type Red; Red
Peak Wavelength 633 nm (6330 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LEDs - 2744990P - RS Components, Ltd.
Specs
Forward Voltage 3.1 volts
Number of Array Elements 1
View Details
2 suppliers