Red 633nm LED Indication - Discrete 2.2V 4-PLCC
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 475-LSE67F-ABCA-68-3A4B-50-R18TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-PLCC |
| LED Type | Red |
| Peak Wavelength | 645 nm (6450 Å) |
| Viewing Angle | 120 degrees |