OSRAM Opto Semiconductors Standard LEDs - SMD LS E65F-BBDA-1-1

Description
Standard LEDs - SMD Super Red, 633nm 4480mlm, 50mA
Description
Standard LEDs - SMD Super Red, 633nm 4480mlm, 50mA

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS E65F-BBDA-1-1
Standard LEDs - SMD LS E65F-BBDA-1-1
Standard LEDs - SMD Super Red, 633nm 4480mlm, 50mA

Standard LEDs - SMD Super Red, 633nm 4480mlm, 50mA

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LS E65F-BBDA-1-1
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
OSLON® Square LED - GW CSSRM2.EM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 5000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details