OSRAM Opto Semiconductors MULTILED LRTB GFUG

Description
MULTILED, red (625 nm), true green (528 nm), blue (470 nm), Additive mixture of color stimuli by independent driving of each chip, Complete color fidelity across the entire viewing angle Product Features Package: black PLCC-6 package for higher contrast (RGB-Displays) and diffused silicone resin Feature of the device: Additive mixture of color stimuli by independent driving of each chip, Complete color fidelity across the entire viewing angle Color: red (625 nm), true green (528 nm), blue (470 nm) Technology: InGaAlP Thinfilm (red), ThinGaN (true green, blue) Optical efficiency (typ.): 10 lm/W (red), 17lm/W (true green), 4lm/W (blue) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel, 4000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Description
MULTILED, red (625 nm), true green (528 nm), blue (470 nm), Additive mixture of color stimuli by independent driving of each chip, Complete color fidelity across the entire viewing angle Product Features Package: black PLCC-6 package for higher contrast (RGB-Displays) and diffused silicone resin Feature of the device: Additive mixture of color stimuli by independent driving of each chip, Complete color fidelity across the entire viewing angle Color: red (625 nm), true green (528 nm), blue (470 nm) Technology: InGaAlP Thinfilm (red), ThinGaN (true green, blue) Optical efficiency (typ.): 10 lm/W (red), 17lm/W (true green), 4lm/W (blue) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel, 4000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Suppliers

Company
Product
Description
Supplier Links
MULTILED - LRTB GFUG - OSRAM Opto Semiconductors
San Jose, CA, USA
MULTILED
LRTB GFUG
MULTILED LRTB GFUG
MULTILED, red (625 nm), true green (528 nm), blue (470 nm), Additive mixture of color stimuli by independent driving of each chip, Complete color fidelity across the entire viewing angle Product Features Package: black PLCC-6 package for higher contrast (RGB-Displays) and diffused silicone resin Feature of the device: Additive mixture of color stimuli by independent driving of each chip, Complete color fidelity across the entire viewing angle Color: red (625 nm), true green (528 nm), blue (470 nm) Technology: InGaAlP Thinfilm (red), ThinGaN (true green, blue) Optical efficiency (typ.): 10 lm/W (red), 17lm/W (true green), 4lm/W (blue) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel, 4000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

MULTILED, red (625 nm), true green (528 nm), blue (470 nm), Additive mixture of color stimuli by independent driving of each chip, Complete color fidelity across the entire viewing angle

Product Features

  • Package: black PLCC-6 package for higher contrast (RGB-Displays) and diffused silicone resin
  • Feature of the device: Additive mixture of color stimuli by independent driving of each chip, Complete color fidelity across the entire viewing angle
  • Color: red (625 nm), true green (528 nm), blue (470 nm)
  • Technology: InGaAlP Thinfilm (red), ThinGaN (true green, blue)
  • Optical efficiency (typ.): 10 lm/W (red), 17lm/W (true green), 4lm/W (blue)
  • Grouping parameter: luminous intensity wavelength
  • Assembly methods: suitable for all SMT assembly methods
  • Soldering methods: Reflow soldering
  • Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel, 4000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LRTB GFUG
Product Name MULTILED
LED Type Red; Green; Blue; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTCC-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details