Broadcom Inc. LED Indication - Discrete ASCB-RTCC-0A207

Description
Red, Green, Blue (RGB) 621nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.9V Green, 2.7V Blue 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 621nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.9V Green, 2.7V Blue 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCB-RTCC-0A207CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-RTCC-0A207CT-ND
LED Indication - Discrete 516-ASCB-RTCC-0A207CT-ND
Red, Green, Blue (RGB) 621nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.9V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.9V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-ASCB-RTCC-0A207TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-RTCC-0A207TR-ND
LED Indication - Discrete 516-ASCB-RTCC-0A207TR-ND
Red, Green, Blue (RGB) 621nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.9V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.9V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-ASCB-RTCC-0A207DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-RTCC-0A207DKR-ND
LED Indication - Discrete 516-ASCB-RTCC-0A207DKR-ND
Red, Green, Blue (RGB) 621nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.9V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.9V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASCB-RTCC-0A207CT-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details
LED White Lighting - 1416-L128-3095HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details