OSRAM Opto Semiconductors SIDELED LR A67F

Description
SIDELED, red, colorless clear silicone resin, enhanced Thinfilm LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: red (625 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
SIDELED, red, colorless clear silicone resin, enhanced Thinfilm LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: red (625 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SIDELED - LR A67F - OSRAM Opto Semiconductors
San Jose, CA, USA
SIDELED
LR A67F
SIDELED LR A67F
SIDELED, red, colorless clear silicone resin, enhanced Thinfilm LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: red (625 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

SIDELED, red, colorless clear silicone resin, enhanced Thinfilm LED

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides
  • Color: red (625 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LR A67F
Product Name SIDELED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details