OSRAM Opto Semiconductors CHIPLED 0805 LO R976

Description
CHIPLED 0805, orange, colorless diffused Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: orange (606 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (orange) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Request a Quote Datasheet
Description
CHIPLED 0805, orange, colorless diffused Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: orange (606 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (orange) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIPLED 0805 - LO R976 - OSRAM Opto Semiconductors
San Jose, CA, USA
CHIPLED 0805
LO R976
CHIPLED 0805 LO R976
CHIPLED 0805, orange, colorless diffused Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: orange (606 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (orange) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

CHIPLED 0805, orange, colorless diffused

Product Features

  • Package: SMT package 0805 colorless diffused resin
  • Feature of the device: compact package
  • Color: orange (606 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: InGaAlP
  • Optical efficiency (typ.): 11 lm/W (orange)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site
Optics - LEDs - Light Pipes - LO R976 - 969294-LO R976 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LO R976
969294-LO R976
Optics - LEDs - Light Pipes - LO R976 969294-LO R976
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969294-LO R976 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969294-LO R976
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LO R976
Standard LEDs - SMD LO R976
Standard LEDs - SMD Orange, 606nm 280mcd, 20mA

Standard LEDs - SMD Orange, 606nm 280mcd, 20mA

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LO R976 969294-LO R976 LO R976
Product Name CHIPLED 0805 Optics - LEDs - Light Pipes - LO R976 Standard LEDs - SMD
LED Type Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1437-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details