SunLED Company, LLC LED Indication - Discrete XZBBR155W5MAV

Description
Blue 467nm LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 467nm LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1294-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1294-2-ND
LED Indication - Discrete 1497-1294-2-ND
Blue 467nm LED Indication - Discrete 2.9V 2-SMD, No Lead

Blue 467nm LED Indication - Discrete 2.9V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1294-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 461 nm (4610 Å)
Viewing Angle 145 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 1497-XZDGSR154WCT-ND - DigiKey
Specs
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 140 degrees
View Details