OSRAM Opto Semiconductors Mini TOPLED LO M676

Description
Hyper Mini TOPLED, orange, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Hyper Mini TOPLED, orange, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Mini TOPLED - LO M676 - OSRAM Opto Semiconductors
San Jose, CA, USA
Mini TOPLED
LO M676
Mini TOPLED LO M676
Hyper Mini TOPLED, orange, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Hyper Mini TOPLED, orange, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: small package for applications where small space is required
  • Color: orange (606 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LO M676
Product Name Mini TOPLED
LED Type Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - ASMT-QBBE-N0B0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details