OSRAM Opto Semiconductors
LEDs
LO E67F-BADA-24-1
Description
LED,POWER TOPLED,Orange
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
LED,POWER TOPLED,Orange
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
7650609 |
7650609P |
|
Product Name
|
LEDs |
LEDs |
|
LED Package:
|
3.4 x 3 x 2mm
|
|
|
LED Type
|
Orange; Clear
|
|
|
Peak Wavelength
|
606 nm (6060 Å)
|
|
|
Viewing Angle
|
120 degrees
|
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Neutral white
Array
Array
Number of Array Elements
1
View Details
LED Package:
1x0.6 (t=0.25)
LED Type
Yellow; Green
Peak Wavelength
576 nm (5760 Å)
View Details
2 suppliers
LED Type
White
Optical Power Output
10000 milliwatts
View Details