OSRAM Opto Semiconductors Power TOPLED LO E67B

Description
Power TOPLED, orange, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED, orange, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LO E67B - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LO E67B
Power TOPLED LO E67B
Power TOPLED, orange, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED, orange, colorless clear, enhanced optical power (HOP2000)

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED
  • Color: orange (606 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LO E67B
Product Name Power TOPLED
LED Type Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details