OSRAM Opto Semiconductors Advanced Power TOPLED Plus LMW G5AP

Description
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), multiphosphor white (MW), white P-LCC-4 package, clear silicone resin Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: slim package design for thin applications that need bright, homogenous lighting Color: Cx = 0.26, Cy = 0.22 acc. to CIE 1931 (multiphosphor white) Viewing angle at 50 % IV: 135 Technology: ThinGaN Optical efficiency (typ.): 66 lm/W (multiphosphor white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), multiphosphor white (MW), white P-LCC-4 package, clear silicone resin Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: slim package design for thin applications that need bright, homogenous lighting Color: Cx = 0.26, Cy = 0.22 acc. to CIE 1931 (multiphosphor white) Viewing angle at 50 % IV: 135 Technology: ThinGaN Optical efficiency (typ.): 66 lm/W (multiphosphor white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Advanced Power TOPLED Plus - LMW G5AP - OSRAM Opto Semiconductors
San Jose, CA, USA
Advanced Power TOPLED Plus
LMW G5AP
Advanced Power TOPLED Plus LMW G5AP
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), multiphosphor white (MW), white P-LCC-4 package, clear silicone resin Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: slim package design for thin applications that need bright, homogenous lighting Color: Cx = 0.26, Cy = 0.22 acc. to CIE 1931 (multiphosphor white) Viewing angle at 50 % IV: 135 Technology: ThinGaN Optical efficiency (typ.): 66 lm/W (multiphosphor white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), multiphosphor white (MW), white P-LCC-4 package, clear silicone resin

Product Features

  • Package: white SMT package colorless clear silicone resin clear silicone lens
  • Feature of the device: slim package design for thin applications that need bright, homogenous lighting
  • Color: Cx = 0.26, Cy = 0.22 acc. to CIE 1931 (multiphosphor white)
  • Viewing angle at 50 % IV: 135
  • Technology: ThinGaN
  • Optical efficiency (typ.): 66 lm/W (multiphosphor white)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LMW G5AP
Product Name Advanced Power TOPLED Plus
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-010YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details