Micro SIDELED, green (570 nm)
Product Features
Package: white SMT package, colorless clear resin
Color: green (570 nm)
Viewing angle at 50 % IV: 120
Technology: GaP
Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel
ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Micro SIDELED, green (570 nm)
Product Features
- Package: white SMT package, colorless clear resin
- Color: green (570 nm)
- Viewing angle at 50 % IV: 120
- Technology: GaP
- Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
- Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel
- ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)