OSRAM Opto Semiconductors TOPLED Reverse Gullwing LG T770

Description
TOPLED RG, green, colorless clear Product Features Package: white SMT package, colorless clear resin Color: green (570 nm) Viewing angle at 50 % IV: 120 Technology: GaAsP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED RG, green, colorless clear Product Features Package: white SMT package, colorless clear resin Color: green (570 nm) Viewing angle at 50 % IV: 120 Technology: GaAsP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Reverse Gullwing - LG T770 - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Reverse Gullwing
LG T770
TOPLED Reverse Gullwing LG T770
TOPLED RG, green, colorless clear Product Features Package: white SMT package, colorless clear resin Color: green (570 nm) Viewing angle at 50 % IV: 120 Technology: GaAsP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED RG, green, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Color: green (570 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: GaAsP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LG T770
Product Name TOPLED Reverse Gullwing
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers