Standard LEDs - SMD Green, 570nm 9mcd, 2mA
| RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 9154718P | 1709607 | LG T67K-H2K1-24 |
| Product Name | LEDs | LEDs | Standard LEDs - SMD |
| Forward Voltage | 1.8 volts | ||
| LED Package: | 3.4 x 3 x 2.1mm | ||
| LED Type | Green; Clear | ||
| Peak Wavelength | 570 nm (5700 Å) |