OSRAM SYLVANIA, Inc. Lamp LED7G25DIMF827/78419

Description
LED TYPE UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING 7 W WATTAGE LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR G25 SHAPE DESIGNATION 450 LUMEN INTENSITY 2700 85 COLOR RENDERING INDEX FROSTED GLASS FINISH ULTRA[TM] BRAND TEMPERATURE RATING -20 TO 40 DEG C POWER FACTOR 0.73
Datasheet
Description
LED TYPE UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING 7 W WATTAGE LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR G25 SHAPE DESIGNATION 450 LUMEN INTENSITY 2700 85 COLOR RENDERING INDEX FROSTED GLASS FINISH ULTRA[TM] BRAND TEMPERATURE RATING -20 TO 40 DEG C POWER FACTOR 0.73
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Lamp
LED7G25DIMF827/78419
Lamp LED7G25DIMF827/78419
LED TYPE UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING 7 W WATTAGE LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR G25 SHAPE DESIGNATION 450 LUMEN INTENSITY 2700 85 COLOR RENDERING INDEX FROSTED GLASS FINISH ULTRA[TM] BRAND TEMPERATURE RATING -20 TO 40 DEG C POWER FACTOR 0.73
  • LED TYPE
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR APPLICATION
  • 120 VAC VOLTAGE RATING
  • 7 W WATTAGE
  • LED LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • G25 SHAPE DESIGNATION
  • 450 LUMEN INTENSITY
  • 2700
  • 85 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • ULTRA[TM] BRAND
  • TEMPERATURE RATING -20 TO 40 DEG C
  • POWER FACTOR 0.73
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Lamps
Product Number LED7G25DIMF827/78419
Product Name Lamp
Lamp Power 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Light & radiation sources, LEDs - L6112 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details